Supervisor 12 Channel 64-VQFN (9x9)
Supervisor 12 Channel 64-VQFN (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 938109-UCD90124RGCT
Operating Temperature Range: -40°C ~ 110°C (TA)
Features: Supervisor - Channel 64-VQFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCD90124
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-25837-1, 296-25837-6, -296-25837-1-ND, 296-25837-2, -UCD90124RGCT-NDR
13-Ch Processor Supervisor, 3.3V, 64-Pin VQFN EP SMT Product overview: UCD90124RGCT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD90124RGCT can be used for catalog matching and distributor lookup.
IC SUPERVISOR 12 CHANNEL 64VQFN
IC SUPERVISOR 12 CHANNEL 64VQFN
Supervisory Circuits 12-Rail Sequ & Sys Health Controller
Supervisor 12 Channel 64-VQFN (9x9)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 296-25837-1-ND | 938109-UCD90124RGCT | 691-UCD90124RGCT | UCD90124RGCT | UCD90124RGCT | UCD90124RGCT | UCD90124RGCT |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - UCD90124RGCT | 3.3V VQFN Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors |
| Output Options | Active Low | Inverting |