Manufacturer: Texas Instruments
Win Source Part Number: 1276627-UCD90124ARGC
Packaging: Reel - TR
Type: Sequencer
Operating Temperature Range: -40°C ~ 110°C (TA)
Package: 64-VFQFN Exposed Pad
Mounting: SMD
Reset: Active Low
Number of Voltages Monitored: 12
Reset Timeout: 2 μs Minimum
Voltage - Threshold: Adjustable/Selectabl
Family Name: UCD90124A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): UCD90124ARGCR;
Introduction Date: February 01, 2011
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Supervisor 12 Channel 64-VQFN (9x9)
Supervisor 12 Channel 64-VQFN (9x9)
Supervisor 12 Channel 64-VQFN (9x9)
12-Rail Sequencer IC, 3.6V Max, VQFN, -40 to 125C Product overview: UCD90124ARGCT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.6V, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD90124ARGCT can be used for catalog matching and distributor lookup.
Power Supply Management Circuit, Adjustable, 1 Channel, PQCC64
IC SUPERVISOR 12 CHANNEL 64VQFN
Supervisor 12 Channel 64-VQFN (9x9)
IC SUPERVISOR 12 CHANNEL 64VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1276627-UCD90124ARGCT | 296-30249-2-ND | 691-UCD90124ARGCT | UCD90124ARGCT | UCD90124ARGCT | UCD90124ARGCT | UCD90124ARGCT |
| Product Name | PMIC - PMIC - Supervisors - UCD90124ARGCT | Supervisors | 3.6V VQFN Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | |
| Number of Supplies | 12 | 12 | 12 | ||||
| Output Options | Inverting; Active Low | Active Low | |||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Type | 64-VFQFN Exposed Pad | VQFN | VQFN64 | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad |