Manufacturer: Texas Instruments
Win Source Part Number: 1116189-UCD90124ARGC
Packaging: Reel - TR
Type: Sequencer
Mounting: SMD (SMT)
Reset: Active Low
Number of Voltages Monitored: 12
Reset Timeout: 2 μs Minimum
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): UCD90124ARGCT;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
12-Rail Sequencer and System Health Monitor with Fan Control and ACPI Support 64-VQFN -40 to 125 Product overview: UCD90124ARGCR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD90124ARGCR can be used for catalog matching and distributor lookup.
Supervisor 12 Channel 64-VQFN (9x9)
IC SUPERVISOR 12 CHANNEL 64VQFN
Supervisor 12 Channel 64-VQFN (9x9)
IC SUPERVISOR 12 CHANNEL 64VQFN
Supervisory Circuits 12-Rail Sequencer & Sys Health Mon
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1116189-UCD90124ARGCR | 691-UCD90124ARGCR | UCD90124ARGCR-ND | UCD90124ARGCR | UCD90124ARGCR | UCD90124ARGCR | UCD90124ARGCR |
| Product Name | PMIC - PMIC - Supervisors - UCD90124ARGCR | VQFN Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 12 | 12 | 12 | ||||
| Output Options | Inverting; Active Low | Active Low | |||||
| Type | 64-VQFN (9x9) | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |