Win Source Part Number: 1195352-UCD90120RGCT
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Sequencer
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 12
Reset Timeout: 2µs Minimum
Voltage - Threshold: Adjustable/Selectabl
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 110°C (TA)
Alternative Parts (Cross-Reference): UCD90120RGCT.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -UCD90120RGCT-NDR,29
Base Product Number: UCD90120
Supervisor Open Drain, Push-Pull 12 Channel 64-VQFN (9x9)
12-Ch Sequencer/Monitor, 3.6V, VQFN, Push-Pull Product overview: UCD90120RGCT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.6V, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD90120RGCT can be used for catalog matching and distributor lookup.
Supervisory Circuits 12Ch Sequencer & Sys Health Mon
Supervisor Open Drain, Push-Pull 12 Channel 64-VQFN (9x9)
IC SUPERVISOR 12 CHANNEL 64VQFN
IC SUPERVISOR 12 CHANNEL 64VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1195352-UCD90120RGCT | 296-25124-2-ND | 691-UCD90120RGCT | UCD90120RGCT | UCD90120RGCT | UCD90120RGCT | UCD90120RGCT |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | 3.6V VQFN Voltage Supervisor IC | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 12 | 12 | 12 | ||||
| Output Options | Open Drain; Inverting; Active Low; Active High | Open Drain; Active Low; Active High | Open Drain | Open Drain; Open Drain, Push-Pull | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Type | 64-VFQFN Exposed Pad | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad |