Texas Instruments High-Performance Analog Dual VQFN Voltage Supervisor IC UCD90120RGCR

Description
12-Channel Sequencer and System Health Monitor 64-VQFN -40 to 125 Product overview: UCD90120RGCR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD90120RGCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12-Channel Sequencer and System Health Monitor 64-VQFN -40 to 125 Product overview: UCD90120RGCR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD90120RGCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual VQFN Voltage Supervisor IC
691-UCD90120RGCR
Dual VQFN Voltage Supervisor IC 691-UCD90120RGCR
12-Channel Sequencer and System Health Monitor 64-VQFN -40 to 125 Product overview: UCD90120RGCR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD90120RGCR can be used for catalog matching and distributor lookup.

12-Channel Sequencer and System Health Monitor 64-VQFN -40 to 125 Product overview: UCD90120RGCR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD90120RGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - UCD90120RGCR - 1276626-UCD90120RGCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - UCD90120RGCR
1276626-UCD90120RGCR
PMIC - PMIC - Supervisors - UCD90120RGCR 1276626-UCD90120RGCR
Manufacturer: Texas Instruments Win Source Part Number: 1276626-UCD90120RGCR Packaging: Reel - TR Type: Sequencer Operating Temperature Range: -40°C ~ 110°C (TA) Package: 64-VFQFN Exposed Pad Mounting: SMD Output: Open Drain, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 12 Reset Timeout: 2 μs Minimum Voltage - Threshold: Adjustable/Selectabl e Family Name: UCD90120 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): UCD90120RGCT; UCD90120ARGCT; UCD90120ARGCR; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276626-UCD90120RGCR
Packaging: Reel - TR
Type: Sequencer
Operating Temperature Range: -40°C ~ 110°C (TA)
Package: 64-VFQFN Exposed Pad
Mounting: SMD
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 12
Reset Timeout: 2 μs Minimum
Voltage - Threshold: Adjustable/Selectable
Family Name: UCD90120
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): UCD90120RGCT; UCD90120ARGCT; UCD90120ARGCR;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - UCD90120RGCR-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
UCD90120RGCR-ND
Supervisors UCD90120RGCR-ND
Supervisor Open Drain, Push-Pull 12 Channel 64-VQFN (9x9)

Supervisor Open Drain, Push-Pull 12 Channel 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - UCD90120RGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
UCD90120RGCR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors UCD90120RGCR
IC SUPERVISOR 12 CHANNEL 64VQFN

IC SUPERVISOR 12 CHANNEL 64VQFN

Supplier's Site
PMIC - Supervisors - UCD90120RGCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
UCD90120RGCR
PMIC - Supervisors UCD90120RGCR
IC SUPERVISOR 12 CHANNEL 64VQFN

IC SUPERVISOR 12 CHANNEL 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
UCD90120RGCR
Supervisory Circuits UCD90120RGCR
Supervisory Circuits 12Ch Sequencer & Sys Health Mon

Supervisory Circuits 12Ch Sequencer & Sys Health Mon

Buy Now Datasheet
Supervisors - UCD90120RGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
UCD90120RGCR
Supervisors UCD90120RGCR
Supervisor Open Drain, Push-Pull 12 Channel 64-VQFN (9x9)

Supervisor Open Drain, Push-Pull 12 Channel 64-VQFN (9x9)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-UCD90120RGCR 1276626-UCD90120RGCR UCD90120RGCR-ND UCD90120RGCR UCD90120RGCR UCD90120RGCR UCD90120RGCR
Product Name Dual VQFN Voltage Supervisor IC PMIC - PMIC - Supervisors - UCD90120RGCR Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Supervisors
Number of Supplies 12 12 12
Type VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
IQ 55000 µA
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1907821 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details