Supervisor Open Drain, Push-Pull 12 Channel 64-VQFN (9x9)
Supervisor Open Drain, Push-Pull 12 Channel 64-VQFN (9x9)
Supervisor Open Drain, Push-Pull 12 Channel 64-VQFN (9x9)
12-Rail Power Sequencer & Monitor, 3.3V, VQFN EP, -40 to 125C Product overview: UCD90120ARGCR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD90120ARGCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 213702-UCD90120ARGCR
Packaging: Reel - TR
Type: Sequencer
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 12
Reset Timeout: 2 μs Minimum
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): UCD90120RGCR; UCD90120RGCT; UCD90120ARGCT; UCD90120ARGCR;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 12 CHANNEL 64VQFN
Supervisory Circuits 12-Rail Pwr Supply Sequencer & Mon
Supervisor Open Drain, Push-Pull 12 Channel 64-VQFN (9x9)
IC SUPERVISOR 12 CHANNEL 64VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 296-46405-2-ND | 691-UCD90120ARGCR | 213702-UCD90120ARGCR | UCD90120ARGCR | UCD90120ARGCR | UCD90120ARGCR | UCD90120ARGCR |
| Product Name | Supervisors | 3.3V VQFN Voltage Supervisor IC | PMIC - PMIC - Supervisors - UCD90120ARGCR | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active Low; Active High | Open Drain; Inverting; Active Low; Active High | Open Drain | Open Drain; Open Drain, Push-Pull | |||
| Type | 64-VFQFN Exposed Pad | VQFN EP | 64-VQFN (9x9) | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Pins | 64 |