High-Current, Synchronous Buck Power Stage 40-LQFN-CLIP -40 to 125
14 V, 15 A synchronous buck power stage with output current monitoring 40-LQFN-CLIP -40 to 125 Product overview: UCD74111RVFR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 14 V, 15 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 14 V, 15 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-UCD74111RVFR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCD74111RVFR | 739-UCD74111RVFR |
| Product Name | UCD74111 High-Current, Synchronous Buck Power Stage | Buck 14 V 15 A Step-Down DC-DC Converter IC |
| Package Type | Other; LQFN-CLIP | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |
| Output Voltage | 6.8 volts |