The UCD7230 is a digital control-compatible synchronous buck gate driver with dual TrueDrive™ high-current outputs and a 48× gain differential current sense amplifier, designed for use with digital controllers like the UCD91xx or UCD95xx in high-current multi-phase VRM/EVRD applications. It operates from a 4.5-V to 15.5-V supply and supports switching frequencies up to 2 MHz. The device features dual independently adjustable current limit protection and a programmable blanking interval for fast current sensing. It is packaged in a 20-pin VQFN (RGW) with dimensions of 5.3 mm × 5.3 mm and operates over a temperature range of -40°C to 125°C. An integrated 3.3-V, 10-mA regulator powers adjacent digital controllers.
Digital Power Compatible Synchronous Buck Driver 20-VQFN -40 to 105
IC REG CTRLR BUCK 20VQFN Product overview: UCD7230RGWRG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCD7230RGWRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCD7230RGWRG4 | 715-UCD7230RGWRG4 |
| Product Name | UCD7230 Digital Power Compatible Synchronous Buck Driver | Buck Step-Down DC-DC Converter IC |
| Package Type | Other; VQFN |