Texas Instruments High-Performance Analog Gate Drivers UCD7201PWPR

Description
Low-Side Gate Driver IC Non-Inverting 14-HTSSOP
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Non-Inverting 14-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 296-50192-2-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-50192-2-ND
Gate Drivers 296-50192-2-ND
Low-Side Gate Driver IC Non-Inverting 14-HTSSOP

Low-Side Gate Driver IC Non-Inverting 14-HTSSOP

Buy Now Datasheet
Gate Drivers - 296-50192-6-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-50192-6-ND
Gate Drivers 296-50192-6-ND
Low-Side Gate Driver IC Non-Inverting 14-HTSSOP

Low-Side Gate Driver IC Non-Inverting 14-HTSSOP

Buy Now Datasheet
Gate Drivers - 296-50192-1-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-50192-1-ND
Gate Drivers 296-50192-1-ND
Low-Side Gate Driver IC Non-Inverting 14-HTSSOP

Low-Side Gate Driver IC Non-Inverting 14-HTSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 4A 2MHz HTSSOP Gate Driver IC
730-UCD7201PWPR
Dual 4A 2MHz HTSSOP Gate Driver IC 730-UCD7201PWPR
Dual 4A MOSFET Gate Driver, 2MHz, HTSSOP Product overview: UCD7201PWPR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, 2MHz, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, 2MHz, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCD7201PWPR can be used for catalog matching and distributor lookup.

Dual 4A MOSFET Gate Driver, 2MHz, HTSSOP Product overview: UCD7201PWPR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, 2MHz, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, 2MHz, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCD7201PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - UCD7201PWPR - 1276614-UCD7201PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCD7201PWPR
1276614-UCD7201PWPR
PMIC - PMIC - Gate Drivers - UCD7201PWPR 1276614-UCD7201PWPR
Manufacturer: Texas Instruments Win Source Part Number: 1276614-UCD7201PWPR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TJ) Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 4.25 V ~ 15 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.16V, 2.08V Current - Peak Output (Source, Sink): 4A, 4A Rise / Fall Time (Typ): 10ns, 10ns Family Name: UCD7201 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-HTSSOP Alternative Parts (Cross-Reference): UCD7201PWP; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276614-UCD7201PWPR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TJ)
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.25 V ~ 15 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.16V, 2.08V
Current - Peak Output (Source, Sink): 4A, 4A
Rise / Fall Time (Typ): 10ns, 10ns
Family Name: UCD7201
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-HTSSOP
Alternative Parts (Cross-Reference): UCD7201PWP;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - UCD7201PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
UCD7201PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers UCD7201PWPR
IC GATE DRVR LOW-SIDE 14HTSSOP

IC GATE DRVR LOW-SIDE 14HTSSOP

Supplier's Site
Gate Drivers - UCD7201PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
UCD7201PWPR
Gate Drivers UCD7201PWPR
Low-Side Gate Driver IC Non-Inverting 14-HTSSOP

Low-Side Gate Driver IC Non-Inverting 14-HTSSOP

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 296-50192-2-ND 730-UCD7201PWPR 1276614-UCD7201PWPR UCD7201PWPR UCD7201PWPR
Product Name Gate Drivers Dual 4A 2MHz HTSSOP Gate Driver IC PMIC - PMIC - Gate Drivers - UCD7201PWPR Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Low-side Low-side Low-side
Output Configuration Noninverting Inverting; Noninverting
Output Current 4 amps 4 amps 4 amps
Supply Voltage 4.25 to 15 volts 4.5 to 15 volts 4.25 to 15 volts 15 to 4.25 volts 4.25 to 15 volts
Rise Time 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC351DWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - SI53323-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
LED Drivers - A6275ELWTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Clock Buffers, Drivers - 74AVC1T1022DPJ - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details