Low-Side Gate Driver IC Non-Inverting 14-HTSSOP
Gate Drivers Digital Cntrl Compat Dual Low Side +/- 4A
IC GATE DRVR LOW-SIDE 14HTSSOP
Low-Side Gate Driver IC Non-Inverting 14-HTSSOP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCD7201PWPG4-ND | UCD7201PWPG4 | UCD7201PWPG4 | UCD7201PWPG4 |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 4 amps | 4 amps | ||
| Supply Voltage | 4.25 to 15 volts | 15 to 4.25 volts | 4.25 to 15 volts | |
| Rise Time | 10 ns | 10 ns |