Dual 4A MOSFET Gate Driver, 2MHz, HTSSOP Product overview: UCD7201PWP from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4A, 2MHz, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 4A, 2MHz, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCD7201PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 035850-UCD7201PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.16V, 2.08V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 4.25 V to 15 V
Rise and Fall Time: 10ns, 10ns
Alternative Parts (Cross-Reference): UCD7201PWPR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Non-Inverting 14-HTSSOP
IC GATE DRVR LOW-SIDE 14HTSSOP
Low-Side Gate Driver IC Non-Inverting 14-HTSSOP
Gate Drivers Digital Cntrl Compat Dual Low Side +/- 4A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-UCD7201PWP | 035850-UCD7201PWP | 296-17924-5-ND | UCD7201PWP | UCD7201PWP | UCD7201PWP |
| Product Name | Dual 4A 2MHz HTSSOP Gate Driver IC | PMIC - PMIC - Gate Drivers - UCD7201PWP | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | |||||
| Supply Voltage | 4.5 to 15 volts | 4.25 to 15 volts | 4.25 to 15 volts | 15 to 4.25 volts | 4.25 to 15 volts | |
| Fall Time | 15 ns | 10 ns | 10 ns | 10 ns | ||
| Package Type | HTSSOP | SOP; SSOP; TSSOP; 14-HTSSOP | TSSOP; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Driver Type | Low-side | Low-side | Low-side |