Manufacturer: Texas Instruments
Win Source Part Number: 1116178-UCD7138DRST
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.08V, 1.93V
Current - Peak Output (Source, Sink): 4A, 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (3x3)
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 4ns, 3.5ns
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Inverting 6-SON (3x3)
Low-Side Gate Driver IC Inverting 6-SON (3x3)
Low-Side Gate Driver IC Inverting 6-SON (3x3)
Low-side Power MOSFET Driver With Body Diode conduction Sensing 6-SON -40 to 125 Product overview: UCD7138DRST from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCD7138DRST can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 6SON
Low-Side Gate Driver IC Inverting 6-SON (3x3)
Gate Drivers Low-Side Pwr MOSFET Driver
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1116178-UCD7138DRST | 296-42137-1-ND | 730-UCD7138DRST | UCD7138DRST | UCD7138DRST | UCD7138DRST |
| Product Name | PMIC - PMIC - Gate Drivers - UCD7138DRST | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Current | 6 amps | 6 amps | 6 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to ? volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Rise Time | 4 ns | 4 ns | 4 ns | |||
| Fall Time | 3.5 ns | 3.5 ns | 3.5 ns |