Low-Side Gate Driver IC Non-Inverting 14-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 056193-UCD7100PWP
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.16V, 2.08V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 4.25 V to 15 V
Rise and Fall Time: 10ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Digital Control Compatible Single Low-Side +/- 4Amp MOSFET Driver with Current Sense 14-HTSSOP -40 to 105 Product overview: UCD7100PWP from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCD7100PWP can be used for catalog matching and distributor lookup.
Gate Drivers Digital Control Compatible Single
Low-Side Gate Driver IC Non-Inverting 14-HTSSOP
Low-Side Gate Driver IC Non-Inverting 14-HTSSOP
IC, DGTL CTRL MOSFET DVR 14HTSSOP; Driver Configuration:Low Side; Peak Output Current:4A; Supply Voltage Min:4.5V; Supply Voltage Max:14.5V; Driver Case Style:HTSSOP; No. of Pins:14Pins; Input Delay:25ns; Output Delay:25ns; OperatingRoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 14HTSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-18042-5-ND | 056193-UCD7100PWP | 730-UCD7100PWP | UCD7100PWP | UCD7100PWP | UCD7100PWP | 27AJ1003 | UCD7100PWP |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - UCD7100PWP | HTSSOP Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Ic, Dgtl Ctrl Mosfet Dvr 14Htssop; Driver Configuration Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | ||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4.25 to 15 volts | 4.25 to 15 volts | 12 volts | 4.25 to 15 volts | 4.25 to 15 volts | 4.5 to 14.5 volts | 15 to 4.25 volts | |
| Rise Time | 10 ns | 10 ns | 10 ns | 10 ns |