Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RMHR UCD3138RMHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276610-UCD3138RMHR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Digital Power Controller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD3138 Categories: Integrated Circuits (ICs) Operating Supply Current: 100mA Manufacturer Homepage: www.ti.com Manufacturer Package: 40-WQFN (5x5) Alternative Parts (Cross-Reference): DS3922T+; ADP1052ACPZ-R7; ADP1053ACPZ-RL; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276610-UCD3138RMHR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Digital Power Controller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD3138 Categories: Integrated Circuits (ICs) Operating Supply Current: 100mA Manufacturer Homepage: www.ti.com Manufacturer Package: 40-WQFN (5x5) Alternative Parts (Cross-Reference): DS3922T+; ADP1052ACPZ-R7; ADP1053ACPZ-RL; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RMHR - 1276610-UCD3138RMHR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RMHR
1276610-UCD3138RMHR
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RMHR 1276610-UCD3138RMHR
Manufacturer: Texas Instruments Win Source Part Number: 1276610-UCD3138RMHR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Digital Power Controller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD3138 Categories: Integrated Circuits (ICs) Operating Supply Current: 100mA Manufacturer Homepage: www.ti.com Manufacturer Package: 40-WQFN (5x5) Alternative Parts (Cross-Reference): DS3922T+; ADP1052ACPZ-R7; ADP1053ACPZ-RL; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276610-UCD3138RMHR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 40-WFQFN Exposed Pad
Applications: Digital Power Controller
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Family Name: UCD3138
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-WQFN (5x5)
Alternative Parts (Cross-Reference): DS3922T+; ADP1052ACPZ-R7; ADP1053ACPZ-RL;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - UCD3138RMHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCD3138RMHR
Power Supply Controllers, Monitors UCD3138RMHR
Power Supply Controller Digital Power Controller 40-WQFN (6x6)

Power Supply Controller Digital Power Controller 40-WQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276610-UCD3138RMHR UCD3138RMHR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RMHR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897792 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers