Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RGCR UCD3138RGCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 139126-UCD3138RGCR Packaging: Reel - TR Applications: Digital Power Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 139126-UCD3138RGCR Packaging: Reel - TR Applications: Digital Power Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RGCR - 139126-UCD3138RGCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RGCR
139126-UCD3138RGCR
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RGCR 139126-UCD3138RGCR
Manufacturer: Texas Instruments Win Source Part Number: 139126-UCD3138RGCR Packaging: Reel - TR Applications: Digital Power Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 139126-UCD3138RGCR
Packaging: Reel - TR
Applications: Digital Power Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-VQFN (9x9)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - UCD3138RGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCD3138RGCR
Power Supply Controllers, Monitors UCD3138RGCR
Power Supply Controller Digital Power Controller 64-VQFN (9x9)

Power Supply Controller Digital Power Controller 64-VQFN (9x9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 139126-UCD3138RGCR UCD3138RGCR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RGCR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Supervisors - 1897890 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details