Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138ARMHT UCD3138ARMHT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276608-UCD3138ARMHT Packaging: Reel Mounting Style: SMD Applications: Digital Power Controller Categories: Integrated Circuits Supplier Device Package: 40-WQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V Parts Input Voltage (V): 2.1V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276608-UCD3138ARMHT Packaging: Reel Mounting Style: SMD Applications: Digital Power Controller Categories: Integrated Circuits Supplier Device Package: 40-WQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V Parts Input Voltage (V): 2.1V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138ARMHT - 1276608-UCD3138ARMHT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138ARMHT
1276608-UCD3138ARMHT
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138ARMHT 1276608-UCD3138ARMHT
Manufacturer: Texas Instruments Win Source Part Number: 1276608-UCD3138ARMHT Packaging: Reel Mounting Style: SMD Applications: Digital Power Controller Categories: Integrated Circuits Supplier Device Package: 40-WQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V Parts Input Voltage (V): 2.1V

Manufacturer: Texas Instruments
Win Source Part Number: 1276608-UCD3138ARMHT
Packaging: Reel
Mounting Style: SMD
Applications: Digital Power Controller
Categories: Integrated Circuits
Supplier Device Package: 40-WQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
Parts Input Voltage (V): 2.1V

Buy Now
Power Supply Controllers, Monitors - UCD3138ARMHT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCD3138ARMHT
Power Supply Controllers, Monitors UCD3138ARMHT
Power Supply Controller Digital Power Controller 40-WQFN (6x6)

Power Supply Controller Digital Power Controller 40-WQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276608-UCD3138ARMHT UCD3138ARMHT
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138ARMHT Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8226821 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details
Power Management - Specialized - NEH2000BYJ - Quarktwin Technology Ltd.
Specs
Type 16-WFQFN Exposed Pad
Supply Voltage 2.5 to 4.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details