Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138ARGCT UCD3138ARGCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276607-UCD3138ARGCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 64-VFQFN Exposed Pad Applications: Digital Power Controller Mounting: SMD Voltage - Input: 2.1V Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD3138A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): MAX15301AA02+TCJK; DS3922T+T; LTC2950CTS8-2#PBF; Introduction Date: October 12, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276607-UCD3138ARGCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 64-VFQFN Exposed Pad Applications: Digital Power Controller Mounting: SMD Voltage - Input: 2.1V Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD3138A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): MAX15301AA02+TCJK; DS3922T+T; LTC2950CTS8-2#PBF; Introduction Date: October 12, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138ARGCT - 1276607-UCD3138ARGCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138ARGCT
1276607-UCD3138ARGCT
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138ARGCT 1276607-UCD3138ARGCT
Manufacturer: Texas Instruments Win Source Part Number: 1276607-UCD3138ARGCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 64-VFQFN Exposed Pad Applications: Digital Power Controller Mounting: SMD Voltage - Input: 2.1V Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD3138A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): MAX15301AA02+TCJK; DS3922T+T; LTC2950CTS8-2#PBF; Introduction Date: October 12, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276607-UCD3138ARGCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 64-VFQFN Exposed Pad
Applications: Digital Power Controller
Mounting: SMD
Voltage - Input: 2.1V
Operating Supply Voltage: 3 V ~ 3.6 V
Family Name: UCD3138A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): MAX15301AA02+TCJK; DS3922T+T; LTC2950CTS8-2#PBF;
Introduction Date: October 12, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - UCD3138ARGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCD3138ARGCT
Power Supply Controllers, Monitors UCD3138ARGCT
Power Supply Controller Digital Power Controller 64-VQFN (9x9)

Power Supply Controller Digital Power Controller 64-VQFN (9x9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276607-UCD3138ARGCT UCD3138ARGCT
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138ARGCT Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 5387302 - RS Components, Ltd.
Specs
Type Tsot
Pins 5
View Details
Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details