Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138ARGCR UCD3138ARGCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901782-UCD3138ARGCR Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Controller 64-VQFN (9x9) Package: 64-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: UCD3138 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901782-UCD3138ARGCR Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Controller 64-VQFN (9x9) Package: 64-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: UCD3138 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138ARGCR - 901782-UCD3138ARGCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138ARGCR
901782-UCD3138ARGCR
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138ARGCR 901782-UCD3138ARGCR
Manufacturer: Texas Instruments Win Source Part Number: 901782-UCD3138ARGCR Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Controller 64-VQFN (9x9) Package: 64-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: UCD3138 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 901782-UCD3138ARGCR
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Digital Power Controller 64-VQFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCD3138
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Supply Controllers, Monitors - UCD3138ARGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCD3138ARGCR
Power Supply Controllers, Monitors UCD3138ARGCR
Power Supply Controller Digital Power Controller 64-VQFN (9x9)

Power Supply Controller Digital Power Controller 64-VQFN (9x9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 901782-UCD3138ARGCR UCD3138ARGCR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138ARGCR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060273P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161RGET - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 15000 µA
View Details