Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138A64PFCR UCD3138A64PFCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 716862-UCD3138A64PFC R Packaging: Reel Mounting Style: SMD Applications: Digital Power Controller Categories: Integrated Circuits Supplier Device Package: 80-TQFP (12x12) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 80-TQFP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Parts Input Voltage (V): 2.1V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 716862-UCD3138A64PFC R Packaging: Reel Mounting Style: SMD Applications: Digital Power Controller Categories: Integrated Circuits Supplier Device Package: 80-TQFP (12x12) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 80-TQFP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Parts Input Voltage (V): 2.1V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138A64PFCR - 716862-UCD3138A64PFCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138A64PFCR
716862-UCD3138A64PFCR
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138A64PFCR 716862-UCD3138A64PFCR
Manufacturer: Texas Instruments Win Source Part Number: 716862-UCD3138A64PFC R Packaging: Reel Mounting Style: SMD Applications: Digital Power Controller Categories: Integrated Circuits Supplier Device Package: 80-TQFP (12x12) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 80-TQFP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Parts Input Voltage (V): 2.1V

Manufacturer: Texas Instruments
Win Source Part Number: 716862-UCD3138A64PFCR
Packaging: Reel
Mounting Style: SMD
Applications: Digital Power Controller
Categories: Integrated Circuits
Supplier Device Package: 80-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 80-TQFP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Parts Input Voltage (V): 2.1V

Buy Now
Power Supply Controllers, Monitors - UCD3138A64PFCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCD3138A64PFCR
Power Supply Controllers, Monitors UCD3138A64PFCR
Power Supply Controller Digital Power Controller 80-TQFP (12x12)

Power Supply Controller Digital Power Controller 80-TQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 716862-UCD3138A64PFCR UCD3138A64PFCR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138A64PFCR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
Voltage References - 2060275 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details