Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138A64PFC UCD3138A64PFC

Description
Manufacturer: Texas Instruments Win Source Part Number: 901781-UCD3138A64PFC Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Controller 80-TQFP (12x12) Package: 80-TQFP Package: Tube Mounting: Surface Mount Family Name: UCD3138A64 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-39833-5, -296-39833-5-ND, UCD3138A64PFC-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901781-UCD3138A64PFC Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Controller 80-TQFP (12x12) Package: 80-TQFP Package: Tube Mounting: Surface Mount Family Name: UCD3138A64 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-39833-5, -296-39833-5-ND, UCD3138A64PFC-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138A64PFC - 901781-UCD3138A64PFC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138A64PFC
901781-UCD3138A64PFC
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138A64PFC 901781-UCD3138A64PFC
Manufacturer: Texas Instruments Win Source Part Number: 901781-UCD3138A64PFC Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Controller 80-TQFP (12x12) Package: 80-TQFP Package: Tube Mounting: Surface Mount Family Name: UCD3138A64 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-39833-5, -296-39833-5-ND, UCD3138A64PFC-ND

Manufacturer: Texas Instruments
Win Source Part Number: 901781-UCD3138A64PFC
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Digital Power Controller 80-TQFP (12x12)
Package: 80-TQFP
Package: Tube
Mounting: Surface Mount
Family Name: UCD3138A64
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP (12x12)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-39833-5, -296-39833-5-ND, UCD3138A64PFC-ND

Buy Now Datasheet
Power Supply Controllers, Monitors - UCD3138A64PFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCD3138A64PFC
Power Supply Controllers, Monitors UCD3138A64PFC
Power Supply Controller Digital Power Controller 80-TQFP (12x12)

Power Supply Controller Digital Power Controller 80-TQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 901781-UCD3138A64PFC UCD3138A64PFC
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138A64PFC Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - PTN3356R1BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details