Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138128PFCR UCD3138128PFCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901780-UCD3138128PFC R Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Controller 80-TQFP (12x12) Package: 80-TQFP Package: Reel - TR Mounting: Surface Mount Family Name: UCD3138128 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901780-UCD3138128PFC R Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Controller 80-TQFP (12x12) Package: 80-TQFP Package: Reel - TR Mounting: Surface Mount Family Name: UCD3138128 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138128PFCR - 901780-UCD3138128PFCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138128PFCR
901780-UCD3138128PFCR
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138128PFCR 901780-UCD3138128PFCR
Manufacturer: Texas Instruments Win Source Part Number: 901780-UCD3138128PFC R Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Controller 80-TQFP (12x12) Package: 80-TQFP Package: Reel - TR Mounting: Surface Mount Family Name: UCD3138128 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 901780-UCD3138128PFCR
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Digital Power Controller 80-TQFP (12x12)
Package: 80-TQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCD3138128
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP (12x12)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Supply Controllers, Monitors - UCD3138128PFCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCD3138128PFCR
Power Supply Controllers, Monitors UCD3138128PFCR
Power Supply Controller Digital Power Controller 80-TQFP (12x12)

Power Supply Controller Digital Power Controller 80-TQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 901780-UCD3138128PFCR UCD3138128PFCR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138128PFCR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
Voltage Supervisors - 1921472 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details