Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138128APFC UCD3138128APFC

Description
Manufacturer: Texas Instruments Win Source Part Number: 901779-UCD3138128APF C Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Controller 80-TQFP (12x12) Package: 80-TQFP Package: Tube Mounting: Surface Mount Family Name: UCD3138128 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901779-UCD3138128APF C Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Controller 80-TQFP (12x12) Package: 80-TQFP Package: Tube Mounting: Surface Mount Family Name: UCD3138128 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138128APFC - 901779-UCD3138128APFC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138128APFC
901779-UCD3138128APFC
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138128APFC 901779-UCD3138128APFC
Manufacturer: Texas Instruments Win Source Part Number: 901779-UCD3138128APF C Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Controller 80-TQFP (12x12) Package: 80-TQFP Package: Tube Mounting: Surface Mount Family Name: UCD3138128 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 901779-UCD3138128APFC
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Digital Power Controller 80-TQFP (12x12)
Package: 80-TQFP
Package: Tube
Mounting: Surface Mount
Family Name: UCD3138128
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP (12x12)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Supply Controllers, Monitors - UCD3138128APFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCD3138128APFC
Power Supply Controllers, Monitors UCD3138128APFC
Power Supply Controller Digital Power Controller 80-TQFP (12x12)

Power Supply Controller Digital Power Controller 80-TQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 901779-UCD3138128APFC UCD3138128APFC
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138128APFC Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1900351P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details