Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138064RMHR UCD3138064RMHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 811082-UCD3138064RMH R Packaging: Reel Mounting Style: SMD Applications: Digital Power Controller Supplier Device Package: 40-WQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 811082-UCD3138064RMH R Packaging: Reel Mounting Style: SMD Applications: Digital Power Controller Supplier Device Package: 40-WQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138064RMHR - 811082-UCD3138064RMHR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138064RMHR
811082-UCD3138064RMHR
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138064RMHR 811082-UCD3138064RMHR
Manufacturer: Texas Instruments Win Source Part Number: 811082-UCD3138064RMH R Packaging: Reel Mounting Style: SMD Applications: Digital Power Controller Supplier Device Package: 40-WQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 40-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 811082-UCD3138064RMHR
Packaging: Reel
Mounting Style: SMD
Applications: Digital Power Controller
Supplier Device Package: 40-WQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 40-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Power Supply Controllers, Monitors - UCD3138064RMHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCD3138064RMHR
Power Supply Controllers, Monitors UCD3138064RMHR
Power Supply Controller Digital Power Controller 40-WQFN (6x6)

Power Supply Controller Digital Power Controller 40-WQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 811082-UCD3138064RMHR UCD3138064RMHR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138064RMHR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BIDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1914773 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details