Texas Instruments Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors UCD3138064ARGCR

Description
Win Source Part Number: 1006554-UCD3138064AR GCR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Digital Power Controller Standard Package: 2,000 Mounting: SMD (SMT) Current - Supply: 105 mA Voltage - Supply: 3V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 125°C ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCD3138064
Request a Quote Datasheet
Description
Win Source Part Number: 1006554-UCD3138064AR GCR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Digital Power Controller Standard Package: 2,000 Mounting: SMD (SMT) Current - Supply: 105 mA Voltage - Supply: 3V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 125°C ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCD3138064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1006554-UCD3138064ARGCR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1006554-UCD3138064ARGCR
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1006554-UCD3138064ARGCR
Win Source Part Number: 1006554-UCD3138064AR GCR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Digital Power Controller Standard Package: 2,000 Mounting: SMD (SMT) Current - Supply: 105 mA Voltage - Supply: 3V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 125°C ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCD3138064

Win Source Part Number: 1006554-UCD3138064ARGCR
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel (TR)
Applications: Digital Power Controller
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Supply: 105 mA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: UCD3138064

Buy Now Datasheet
Power Supply Controllers, Monitors - UCD3138064ARGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCD3138064ARGCR
Power Supply Controllers, Monitors UCD3138064ARGCR
Power Supply Controller Digital Power Controller 64-VQFN (9x9)

Power Supply Controller Digital Power Controller 64-VQFN (9x9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1006554-UCD3138064ARGCR UCD3138064ARGCR
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Management - BQ24314BDSGT - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
Voltage Supervisors - 1897862 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details