The UCD3040RGCT is a fully programmable digital power controller designed for high-performance power conversion applications. It features four independent voltage feedback loops and eight high-resolution digital pulse-width modulation (DPWM) outputs, allowing for flexible configuration in various isolated and non-isolated DC-to-DC topologies. The device operates with a 31.25 MHz ARM7 processor and includes a 32 KB program flash memory, 2 KB data flash memory, and 4 KB data RAM, enabling complex control algorithms and real-time monitoring.
This controller supports multiple control modes, including voltage-mode, average-current-mode
Fully Programmable Digital Power Controller with Four Feedback Loops and Eight DPWM Outputs 64-VQFN -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | UCD3040RGCT |
| Product Name | UCD3040 Fully Programmable Digital Power Controller with Four Feedback Loops and Eight DPWM Outputs |
| Package Type | Other; VQFN |