Texas Instruments PMIC - PMIC - Power Management - Specialized - UCD3040PFCR UCD3040PFCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 798755-UCD3040PFCR Series: Fusion Digital Power Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 80-TQFP Applications: Special Purpose Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD3040 Categories: Integrated Circuits (ICs) Operating Supply Current: 60mA Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): UCD3040RGCT; UCD3040RGCR; Introduction Date: June 01, 2008 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798755-UCD3040PFCR Series: Fusion Digital Power Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 80-TQFP Applications: Special Purpose Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD3040 Categories: Integrated Circuits (ICs) Operating Supply Current: 60mA Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): UCD3040RGCT; UCD3040RGCR; Introduction Date: June 01, 2008 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCD3040PFCR - 798755-UCD3040PFCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCD3040PFCR
798755-UCD3040PFCR
PMIC - PMIC - Power Management - Specialized - UCD3040PFCR 798755-UCD3040PFCR
Manufacturer: Texas Instruments Win Source Part Number: 798755-UCD3040PFCR Series: Fusion Digital Power Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 80-TQFP Applications: Special Purpose Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD3040 Categories: Integrated Circuits (ICs) Operating Supply Current: 60mA Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): UCD3040RGCT; UCD3040RGCR; Introduction Date: June 01, 2008 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798755-UCD3040PFCR
Series: Fusion Digital Power
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 80-TQFP
Applications: Special Purpose
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Family Name: UCD3040
Categories: Integrated Circuits (ICs)
Operating Supply Current: 60mA
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): UCD3040RGCT; UCD3040RGCR;
Introduction Date: June 01, 2008
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UCD3040PFCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCD3040PFCR
Power Management - Specialized UCD3040PFCR
Special Purpose PMIC 80-TQFP (12x12)

Special Purpose PMIC 80-TQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798755-UCD3040PFCR UCD3040PFCR
Product Name PMIC - PMIC - Power Management - Specialized - UCD3040PFCR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products