Texas Instruments PMIC - PMIC - Power Management - Specialized - UCD3028RHAT UCD3028RHAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276603-UCD3028RHAT Series: Fusion Digital Power Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 40-VFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD3028 Categories: Integrated Circuits (ICs) Operating Supply Current: 60mA Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): UCD3028RHAR; Introduction Date: May 01, 2009 ECCN: 3A991.a.2 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276603-UCD3028RHAT Series: Fusion Digital Power Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 40-VFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD3028 Categories: Integrated Circuits (ICs) Operating Supply Current: 60mA Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): UCD3028RHAR; Introduction Date: May 01, 2009 ECCN: 3A991.a.2 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCD3028RHAT - 1276603-UCD3028RHAT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCD3028RHAT
1276603-UCD3028RHAT
PMIC - PMIC - Power Management - Specialized - UCD3028RHAT 1276603-UCD3028RHAT
Manufacturer: Texas Instruments Win Source Part Number: 1276603-UCD3028RHAT Series: Fusion Digital Power Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 40-VFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD3028 Categories: Integrated Circuits (ICs) Operating Supply Current: 60mA Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): UCD3028RHAR; Introduction Date: May 01, 2009 ECCN: 3A991.a.2 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276603-UCD3028RHAT
Series: Fusion Digital Power
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 40-VFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Family Name: UCD3028
Categories: Integrated Circuits (ICs)
Operating Supply Current: 60mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): UCD3028RHAR;
Introduction Date: May 01, 2009
ECCN: 3A991.a.2
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UCD3028RHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCD3028RHAT
Power Management - Specialized UCD3028RHAT
General Purpose PMIC 40-VQFN (6x6)

General Purpose PMIC 40-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276603-UCD3028RHAT UCD3028RHAT
Product Name PMIC - PMIC - Power Management - Specialized - UCD3028RHAT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904844 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details