Manufacturer: Texas Instruments
Win Source Part Number: 035848-UCD3028RHAR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 40-VQFN (6x6)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 60mA
Alternative Parts (Cross-Reference): UCD3028RHAT;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
General Purpose PMIC 40-VQFN (6x6)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 035848-UCD3028RHAR | UCD3028RHAR |
| Product Name | PMIC - PMIC - Power Management - Specialized - UCD3028RHAR | Power Management - Specialized |
| Output Options | Inverting |