Texas Instruments PMIC - PMIC - Power Management - Specialized - UCD3020RGZT UCD3020RGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 035847-UCD3020RGZT Packaging: Reel - TR Applications: Special Purpose Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 60mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035847-UCD3020RGZT Packaging: Reel - TR Applications: Special Purpose Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 60mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCD3020RGZT - 035847-UCD3020RGZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCD3020RGZT
035847-UCD3020RGZT
PMIC - PMIC - Power Management - Specialized - UCD3020RGZT 035847-UCD3020RGZT
Manufacturer: Texas Instruments Win Source Part Number: 035847-UCD3020RGZT Packaging: Reel - TR Applications: Special Purpose Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 60mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035847-UCD3020RGZT
Packaging: Reel - TR
Applications: Special Purpose
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - UCD3020RGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCD3020RGZT
Power Management - Specialized UCD3020RGZT
Special Purpose PMIC 48-VQFN (7x7)

Special Purpose PMIC 48-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 035847-UCD3020RGZT UCD3020RGZT
Product Name PMIC - PMIC - Power Management - Specialized - UCD3020RGZT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 9210717P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details