Texas Instruments PMIC - PMIC - Power Management - Specialized - UCD3020RGZR UCD3020RGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 081893-UCD3020RGZR Packaging: Reel - TR Applications: Special Purpose Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 60mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081893-UCD3020RGZR Packaging: Reel - TR Applications: Special Purpose Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 60mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCD3020RGZR - 081893-UCD3020RGZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCD3020RGZR
081893-UCD3020RGZR
PMIC - PMIC - Power Management - Specialized - UCD3020RGZR 081893-UCD3020RGZR
Manufacturer: Texas Instruments Win Source Part Number: 081893-UCD3020RGZR Packaging: Reel - TR Applications: Special Purpose Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 60mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 081893-UCD3020RGZR
Packaging: Reel - TR
Applications: Special Purpose
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 60mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - UCD3020RGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCD3020RGZR
Power Management - Specialized UCD3020RGZR
Special Purpose PMIC 48-VQFN (7x7)

Special Purpose PMIC 48-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 081893-UCD3020RGZR UCD3020RGZR
Product Name PMIC - PMIC - Power Management - Specialized - UCD3020RGZR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details