Texas Instruments PMIC - PMIC - Power Management - Specialized - UCD3020ARGZR UCD3020ARGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276601-UCD3020ARGZR Packaging: Reel Mounting Style: SMD Applications: PWM Controller Categories: Integrated Circuits Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276601-UCD3020ARGZR Packaging: Reel Mounting Style: SMD Applications: PWM Controller Categories: Integrated Circuits Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCD3020ARGZR - 1276601-UCD3020ARGZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCD3020ARGZR
1276601-UCD3020ARGZR
PMIC - PMIC - Power Management - Specialized - UCD3020ARGZR 1276601-UCD3020ARGZR
Manufacturer: Texas Instruments Win Source Part Number: 1276601-UCD3020ARGZR Packaging: Reel Mounting Style: SMD Applications: PWM Controller Categories: Integrated Circuits Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1276601-UCD3020ARGZR
Packaging: Reel
Mounting Style: SMD
Applications: PWM Controller
Categories: Integrated Circuits
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
Power Management - Specialized - UCD3020ARGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCD3020ARGZR
Power Management - Specialized UCD3020ARGZR
PWM Controller PMIC 48-VQFN (7x7)

PWM Controller PMIC 48-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276601-UCD3020ARGZR UCD3020ARGZR
Product Name PMIC - PMIC - Power Management - Specialized - UCD3020ARGZR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Reference - ATL431LIAIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details