LOW-SIDE DRIVER WITH POSITIVE OC
LOW-SIDE DRIVER WITH POSITIVE OC
LOW-SIDE DRIVER WITH POSITIVE OC
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 296-UCC57138CDRTR-ND |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Noninverting |
| Output Current | 3 amps |
| Supply Voltage | 8.5 to 26 volts |
| Rise Time | 8 ns |