Texas Instruments High-Performance Analog Isolators - Isolators - Gate Drivers UCC5350SBD

Description
Win Source Part Number: 1338500-UCC5350SBD Category: Isolators - Isolators - Gate Drivers Package: Tube Standard Package: 75 Technology: Capacitive Coupling Current - Output High, Low: 8.5A, 10A Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Pulse Width Distortion (Max): 20ns Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 3V ~ 15V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCC5350
Request a Quote Datasheet
Description
Win Source Part Number: 1338500-UCC5350SBD Category: Isolators - Isolators - Gate Drivers Package: Tube Standard Package: 75 Technology: Capacitive Coupling Current - Output High, Low: 8.5A, 10A Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Pulse Width Distortion (Max): 20ns Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 3V ~ 15V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCC5350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1338500-UCC5350SBD - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1338500-UCC5350SBD
Isolators - Isolators - Gate Drivers 1338500-UCC5350SBD
Win Source Part Number: 1338500-UCC5350SBD Category: Isolators - Isolators - Gate Drivers Package: Tube Standard Package: 75 Technology: Capacitive Coupling Current - Output High, Low: 8.5A, 10A Rise / Fall Time (Typ): 10ns, 10ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Pulse Width Distortion (Max): 20ns Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 3V ~ 15V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCC5350

Win Source Part Number: 1338500-UCC5350SBD
Category: Isolators - Isolators - Gate Drivers
Package: Tube
Standard Package: 75
Technology: Capacitive Coupling
Current - Output High, Low: 8.5A, 10A
Rise / Fall Time (Typ): 10ns, 10ns
Number of Channels: 1
Voltage - Isolation: 3000Vrms
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Pulse Width Distortion (Max): 20ns
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
Voltage - Output Supply: 3V ~ 15V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: UCC5350

Buy Now Datasheet
Singapore, Singapore
Isolated SOIC Gate Driver IC
906-UCC5350SBD
Isolated SOIC Gate Driver IC 906-UCC5350SBD
5-A/5-A, 5-kVRMS 1-channel isolated gate driver with 8-V/12-V UVLO, miller clamp or split output< 8-SOIC -40 to 125 Product overview: UCC5350SBD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC5350SBD can be used for catalog matching and distributor lookup.

5-A/5-A, 5-kVRMS 1-channel isolated gate driver with 8-V/12-V UVLO, miller clamp or split output< 8-SOIC -40 to 125 Product overview: UCC5350SBD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC5350SBD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
UCC5350SBD
Gate Drivers UCC5350SBD
Gate Drivers 5A/5A, 3-kVRMS Single-Channel

Gate Drivers 5A/5A, 3-kVRMS Single-Channel

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
UCC5350SBD
Isolators - Isolators - Gate Drivers UCC5350SBD
DGTL ISO 3KV 1CH GATE DVR 8SOIC

DGTL ISO 3KV 1CH GATE DVR 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1338500-UCC5350SBD 906-UCC5350SBD UCC5350SBD UCC5350SBD
Product Name Isolators - Isolators - Gate Drivers Isolated SOIC Gate Driver IC Gate Drivers Isolators - Isolators - Gate Drivers
Output Voltage 15 volts
Rise Time 10 ns
Fall Time 10 ns
Propagation Delay 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCDB400RHBT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
LED Drivers - A6217KEJTR-J - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck)
Output Current 3 amps
View Details
Gate Driver ICs - 1ED3860MC12M - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 7.5 amps
Supply Voltage 3 to 6.5 volts
View Details
 - 74AHCT244D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details