2-A/2-A, 3-k/5-kVRMS single-channel isolated gate driver with 12-V UVLO, bipolar supply 8-SOIC -40 to 125 Product overview: UCC5320SCDWV from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC5320SCDWV can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357232-UCC5320SCDWV
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: UCC5320
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 1
Current - Output High, Low: 2.4A, 2.2A
Approval Agency: CQC, UR, VDE
Voltage - Isolation: 3000Vrms
Rise / Fall Time (Typ): 12ns, 10ns
Current - Peak Output: 4.3A
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 72ns, 75ns
Pulse Width Distortion (Max): 20ns
Voltage - Output Supply: 13.2V ~ 33V
Gate Drivers 2A/2A, Single-Channel Isolated Gate Driver for Bipolar Supply (E) or With Split Output (S) 8-SOIC -40 to 125
DGTL ISO 3KV 1CH GATE DVR 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-UCC5320SCDWV | 1357232-UCC5320SCDWV | UCC5320SCDWV | UCC5320SCDWV |
| Product Name | Isolated SOIC Gate Driver IC | Isolators - Isolators - Gate Drivers | Gate Drivers | Isolators - Isolators - Gate Drivers |
| Supply Voltage | 3 to ? volts | |||
| Output Voltage | 33 volts | |||
| Rise Time | 12 ns | |||
| Fall Time | 10 ns |