Texas Instruments High-Performance Analog Isolators - Isolators - Gate Drivers UCC5320ECDR

Description
Win Source Part Number: 1340914-UCC5320ECDR Category: Isolators - Isolators - Gate Drivers Package: Tape & Reel Standard Package: 2,500 Technology: Capacitive Coupling Current - Output High, Low: 2.4A, 2.2A Rise / Fall Time (Typ): 12ns, 10ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 72ns, 75ns Current - Peak Output: 4.3A Pulse Width Distortion (Max): 20ns Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 13.2V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCC5320 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1340914-UCC5320ECDR Category: Isolators - Isolators - Gate Drivers Package: Tape & Reel Standard Package: 2,500 Technology: Capacitive Coupling Current - Output High, Low: 2.4A, 2.2A Rise / Fall Time (Typ): 12ns, 10ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 72ns, 75ns Current - Peak Output: 4.3A Pulse Width Distortion (Max): 20ns Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 13.2V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCC5320 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1340914-UCC5320ECDR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1340914-UCC5320ECDR
Isolators - Isolators - Gate Drivers 1340914-UCC5320ECDR
Win Source Part Number: 1340914-UCC5320ECDR Category: Isolators - Isolators - Gate Drivers Package: Tape & Reel Standard Package: 2,500 Technology: Capacitive Coupling Current - Output High, Low: 2.4A, 2.2A Rise / Fall Time (Typ): 12ns, 10ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 72ns, 75ns Current - Peak Output: 4.3A Pulse Width Distortion (Max): 20ns Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 13.2V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCC5320 Approval Agency: CQC, CSA, UR, VDE

Win Source Part Number: 1340914-UCC5320ECDR
Category: Isolators - Isolators - Gate Drivers
Package: Tape & Reel
Standard Package: 2,500
Technology: Capacitive Coupling
Current - Output High, Low: 2.4A, 2.2A
Rise / Fall Time (Typ): 12ns, 10ns
Number of Channels: 1
Voltage - Isolation: 3000Vrms
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 72ns, 75ns
Current - Peak Output: 4.3A
Pulse Width Distortion (Max): 20ns
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
Voltage - Output Supply: 13.2V ~ 33V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: UCC5320
Approval Agency: CQC, CSA, UR, VDE

Buy Now Datasheet
Singapore, Singapore
Isolated SOIC Gate Driver IC
906-UCC5320ECDR
Isolated SOIC Gate Driver IC 906-UCC5320ECDR
2-A/2-A, 3-k/5-kVRMS single-channel isolated gate driver with 12-V UVLO, bipolar supply 8-SOIC -40 to 125 Product overview: UCC5320ECDR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC5320ECDR can be used for catalog matching and distributor lookup.

2-A/2-A, 3-k/5-kVRMS single-channel isolated gate driver with 12-V UVLO, bipolar supply 8-SOIC -40 to 125 Product overview: UCC5320ECDR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC5320ECDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
UCC5320ECDR
Gate Drivers UCC5320ECDR
Gate Drivers 2A/2A, Single-Channel Isolated Gate Driver for Bipolar Supply (E) or With Split Output (S) 8-SOIC -40 to 125

Gate Drivers 2A/2A, Single-Channel Isolated Gate Driver for Bipolar Supply (E) or With Split Output (S) 8-SOIC -40 to 125

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
UCC5320ECDR
Isolators - Isolators - Gate Drivers UCC5320ECDR
DGTL ISO 3KV 1CH GATE DVR 8SOIC

DGTL ISO 3KV 1CH GATE DVR 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1340914-UCC5320ECDR 906-UCC5320ECDR UCC5320ECDR UCC5320ECDR
Product Name Isolators - Isolators - Gate Drivers Isolated SOIC Gate Driver IC Gate Drivers Isolators - Isolators - Gate Drivers
Output Voltage 33 volts
Rise Time 12 ns
Fall Time 10 ns
Propagation Delay 75 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCVF111FN - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 650000 kHz
View Details
 - 55ALS194/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
IC SOURCE DRVR 20BIT SER 28SOIC - 26-A6812SLWTR-T - Utmel Electronic Limited
Specs
Number of Outputs 20
Output Current 0.0400 amps
Supply Voltage 3.3 volts
View Details
3 suppliers