Texas Instruments Standard Linear and Logic Isolated SOIC Gate Driver IC UCC5320ECD

Description
2-A/2-A, 3-k/5-kVRMS single-channel isolated gate driver with 12-V UVLO, bipolar supply 8-SOIC -40 to 125 Product overview: UCC5320ECD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC5320ECD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-A/2-A, 3-k/5-kVRMS single-channel isolated gate driver with 12-V UVLO, bipolar supply 8-SOIC -40 to 125 Product overview: UCC5320ECD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC5320ECD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Isolated SOIC Gate Driver IC
906-UCC5320ECD
Isolated SOIC Gate Driver IC 906-UCC5320ECD
2-A/2-A, 3-k/5-kVRMS single-channel isolated gate driver with 12-V UVLO, bipolar supply 8-SOIC -40 to 125 Product overview: UCC5320ECD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC5320ECD can be used for catalog matching and distributor lookup.

2-A/2-A, 3-k/5-kVRMS single-channel isolated gate driver with 12-V UVLO, bipolar supply 8-SOIC -40 to 125 Product overview: UCC5320ECD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC5320ECD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet/igbt Driver, High/low Side, Nsoic; Driver Configuration Texas Instruments - 27AJ0998 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet/igbt Driver, High/low Side, Nsoic; Driver Configuration Texas Instruments
27AJ0998
Mosfet/igbt Driver, High/low Side, Nsoic; Driver Configuration Texas Instruments 27AJ0998
MOSFET/IGBT DRIVER, HIGH/LOW SIDE, NSOIC; Driver Configuration:High Side and Low Side; Peak Output Current:4.3A; Supply Voltage Min:3V; Supply Voltage Max:15V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:60ns; Output RoHS Compliant: Yes

MOSFET/IGBT DRIVER, HIGH/LOW SIDE, NSOIC; Driver Configuration:High Side and Low Side; Peak Output Current:4.3A; Supply Voltage Min:3V; Supply Voltage Max:15V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:60ns; Output RoHS Compliant: Yes

Supplier's Site
Futian, China
Isolators - Isolators - Gate Drivers
UCC5320ECD
Isolators - Isolators - Gate Drivers UCC5320ECD
DGTL ISO 3KV 1CH GATE DVR 8SOIC

DGTL ISO 3KV 1CH GATE DVR 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
UCC5320ECD
Gate Drivers UCC5320ECD
Gate Drivers 2A/2A, Single-Channel Isolated Gate Driver for Bipolar Supply (E) or With Split Output (S) 8-SOIC -40 to 125

Gate Drivers 2A/2A, Single-Channel Isolated Gate Driver for Bipolar Supply (E) or With Split Output (S) 8-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-UCC5320ECD 27AJ0998 UCC5320ECD UCC5320ECD
Product Name Isolated SOIC Gate Driver IC Mosfet/igbt Driver, High/low Side, Nsoic; Driver Configuration Texas Instruments Isolators - Isolators - Gate Drivers Gate Drivers
Supply Voltage 3 to ? volts 3 to 15 volts
Driver Type High-side; Low-side
Output Current 4.3 amps
Propagation Delay 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS74B2528N - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 80000 kHz
View Details
Power Distribution Switches, Load Drivers - A6A259KLBTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers