2-A/1-A, 3-kVRMS/5-kVRMS single-channel isolated gate driver with 12-V UVLO, Miller Clamp 8-SOIC -40 to 125 Product overview: UCC5310MCD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolated, SOIC, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-UCC5310MCD can be used for catalog matching and distributor lookup.
Win Source Part Number: 1348598-UCC5310MCD
Category: Isolators - Isolators - Gate Drivers
Package: Tube
Standard Package: 75
Technology: Capacitive Coupling
Current - Output High, Low: 2.4A, 1.1A
Rise / Fall Time (Typ): 12ns, 10ns
Number of Channels: 1
Voltage - Isolation: 3000Vrms
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Current - Peak Output: 4.3A
Pulse Width Distortion (Max): 20ns
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
Voltage - Output Supply: 13.2V ~ 33V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: UCC5310
Approval Agency: CQC, CSA, UR, VDE
DGTL ISO 3KV 1CH GATE DVR 8SOIC
MOSFET/IGBT DRIVER, HIGH/LOW SIDE, NSOIC; Driver Configuration:High Side and Low Side; Peak Output Current:4.3A; Supply Voltage Min:3V; Supply Voltage Max:15V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:60ns; Output RoHS Compliant: Yes
Gate Drivers 2A/1A, Single-Channel Isolated Gate Driver With Miller Clamp 8-SOIC -40 to 125
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-UCC5310MCD | 1348598-UCC5310MCD | UCC5310MCD | 27AJ0997 | UCC5310MCD |
| Product Name | Isolated SOIC Gate Driver IC | Isolators - Isolators - Gate Drivers | Isolators - Isolators - Gate Drivers | Mosfet/igbt Driver, High/low Side, Nsoic; Driver Configuration Texas Instruments | Gate Drivers |
| Supply Voltage | 3 to ? volts | 3 to 15 volts | |||
| Output Voltage | 33 volts | ||||
| Rise Time | 12 ns | ||||
| Fall Time | 10 ns | ||||
| Propagation Delay | 75 ns | 60 ns |