Texas Instruments PMIC - PMIC - Power Management - Specialized - UCC3976PW UCC3976PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276571-UCC3976PW Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Power Supplies Mounting: SMD Operating Supply Voltage: 3 V ~ 13.5 V Family Name: UCC3976 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): UCC3976TRPW; UCC3976PWR; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276571-UCC3976PW Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Power Supplies Mounting: SMD Operating Supply Voltage: 3 V ~ 13.5 V Family Name: UCC3976 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): UCC3976TRPW; UCC3976PWR; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCC3976PW - 1276571-UCC3976PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCC3976PW
1276571-UCC3976PW
PMIC - PMIC - Power Management - Specialized - UCC3976PW 1276571-UCC3976PW
Manufacturer: Texas Instruments Win Source Part Number: 1276571-UCC3976PW Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Power Supplies Mounting: SMD Operating Supply Voltage: 3 V ~ 13.5 V Family Name: UCC3976 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): UCC3976TRPW; UCC3976PWR; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276571-UCC3976PW
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Applications: Power Supplies
Mounting: SMD
Operating Supply Voltage: 3 V ~ 13.5 V
Family Name: UCC3976
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): UCC3976TRPW; UCC3976PWR;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UCC3976PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCC3976PW
Power Management - Specialized UCC3976PW
Power Supplies PMIC 8-TSSOP

Power Supplies PMIC 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276571-UCC3976PW UCC3976PW
Product Name PMIC - PMIC - Power Management - Specialized - UCC3976PW Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details
Voltage References - 9210710P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details