Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UCC3973PWG4 UCC3973PWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276567-UCC3973PWG4 Packaging: Tube Type: CCFL Controller Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 80kHz ~ 160kHz Operating Supply Voltage: 4.5 V ~ 20 V Dimming: No Family Name: UCC3973 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): UCC3973NG4; UCC3973N; UCC3973J; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276567-UCC3973PWG4 Packaging: Tube Type: CCFL Controller Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 80kHz ~ 160kHz Operating Supply Voltage: 4.5 V ~ 20 V Dimming: No Family Name: UCC3973 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): UCC3973NG4; UCC3973N; UCC3973J; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UCC3973PWG4
UCC3973PWG4
PMIC - PMIC - Lighting, Ballast Controllers - UCC3973PWG4 UCC3973PWG4
Manufacturer: Texas Instruments Win Source Part Number: 1276567-UCC3973PWG4 Packaging: Tube Type: CCFL Controller Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 80kHz ~ 160kHz Operating Supply Voltage: 4.5 V ~ 20 V Dimming: No Family Name: UCC3973 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): UCC3973NG4; UCC3973N; UCC3973J; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1276567-UCC3973PWG4
Packaging: Tube
Type: CCFL Controller
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Frequency: 80kHz ~ 160kHz
Operating Supply Voltage: 4.5 V ~ 20 V
Dimming: No
Family Name: UCC3973
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): UCC3973NG4; UCC3973N; UCC3973J;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UCC3973PWG4
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UCC3973PWG4
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 2494431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-20L-24V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 24 VDC
View Details
Dimmer Switch - DVSC-103P-TQ - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Halogen Lamps; Incandescent Lamps
View Details