Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UCC3972N UCC3972N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276565-UCC3972N Packaging: Tube Type: CCFL Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Frequency: 80kHz ~ 160kHz Operating Supply Voltage: 4.5 V ~ 20 V Part Status: Obsolete(EOL) Dimming: No Family Name: UCC3972 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): UCC3972APW; UCC3972J; UCC3972PWG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276565-UCC3972N Packaging: Tube Type: CCFL Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Frequency: 80kHz ~ 160kHz Operating Supply Voltage: 4.5 V ~ 20 V Part Status: Obsolete(EOL) Dimming: No Family Name: UCC3972 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): UCC3972APW; UCC3972J; UCC3972PWG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UCC3972N
UCC3972N
PMIC - PMIC - Lighting, Ballast Controllers - UCC3972N UCC3972N
Manufacturer: Texas Instruments Win Source Part Number: 1276565-UCC3972N Packaging: Tube Type: CCFL Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Frequency: 80kHz ~ 160kHz Operating Supply Voltage: 4.5 V ~ 20 V Part Status: Obsolete(EOL) Dimming: No Family Name: UCC3972 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): UCC3972APW; UCC3972J; UCC3972PWG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1276565-UCC3972N
Packaging: Tube
Type: CCFL Controller
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Frequency: 80kHz ~ 160kHz
Operating Supply Voltage: 4.5 V ~ 20 V
Part Status: Obsolete(EOL)
Dimming: No
Family Name: UCC3972
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): UCC3972APW; UCC3972J; UCC3972PWG4;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UCC3972N
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UCC3972N
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
REDUNDANT - T54-3 System - PLC-Multipoint, Inc.
PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details
Commercial Occupancy Sensor - WSP200W - Legrand
Specs
Application Interior; Commercial
Controller Type Occupancy (Motion) Sensor
Voltage 115/120V; 277 VAC 60 Hz
View Details