Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Battery Management UCC3957MTR-2G4

Description
Win Source Part Number: 1102055-UCC3957MTR-2 G4 Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over/Under Voltage Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 4 Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -20°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCC395 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1102055-UCC3957MTR-2 G4 Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over/Under Voltage Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 4 Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -20°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCC395 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1102055-UCC3957MTR-2G4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1102055-UCC3957MTR-2G4
Integrated Circuits (ICs) - PMIC - Battery Management 1102055-UCC3957MTR-2G4
Win Source Part Number: 1102055-UCC3957MTR-2 G4 Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over/Under Voltage Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 4 Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -20°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCC395 Product Status: Obsolete

Win Source Part Number: 1102055-UCC3957MTR-2G4
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over/Under Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 3 ~ 4
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -20°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: UCC395
Product Status: Obsolete

Buy Now Datasheet
PMIC - Battery Management - UCC3957MTR-2G4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
UCC3957MTR-2G4
PMIC - Battery Management UCC3957MTR-2G4
IC BATT PROT LI-ION 3-4CL 16SSOP

IC BATT PROT LI-ION 3-4CL 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers
Product Number 1102055-UCC3957MTR-2G4 UCC3957MTR-2G4
Product Name Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Battery Nail Penetration And Squeezing Combined Test Machine - ATMARS Standard Or Customization - Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details