Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - UCC3957MTR-1 UCC3957MTR-1

Description
Manufacturer: Texas Instruments Win Source Part Number: 798749-UCC3957MTR-1 Packaging: Reel package Operating Temperature Range: -20°C ~ 70°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Function: Battery Protection Fault Protection: Over Current, Over/Under Voltage Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion Number of Cells: 3 ~ 4 Family Name: UCC3957-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): UCC3957M-1; UCC3957M-1TR; UCC3957MTR-1; BQ294582DRVR; BQ294582DRVT; Introduction Date: March 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798749-UCC3957MTR-1 Packaging: Reel package Operating Temperature Range: -20°C ~ 70°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Function: Battery Protection Fault Protection: Over Current, Over/Under Voltage Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion Number of Cells: 3 ~ 4 Family Name: UCC3957-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): UCC3957M-1; UCC3957M-1TR; UCC3957MTR-1; BQ294582DRVR; BQ294582DRVT; Introduction Date: March 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - UCC3957MTR-1 - 798749-UCC3957MTR-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - UCC3957MTR-1
798749-UCC3957MTR-1
PMIC - PMIC - Battery Management - UCC3957MTR-1 798749-UCC3957MTR-1
Manufacturer: Texas Instruments Win Source Part Number: 798749-UCC3957MTR-1 Packaging: Reel package Operating Temperature Range: -20°C ~ 70°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Function: Battery Protection Fault Protection: Over Current, Over/Under Voltage Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion Number of Cells: 3 ~ 4 Family Name: UCC3957-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): UCC3957M-1; UCC3957M-1TR; UCC3957MTR-1; BQ294582DRVR; BQ294582DRVT; Introduction Date: March 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798749-UCC3957MTR-1
Packaging: Reel package
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Function: Battery Protection
Fault Protection: Over Current, Over/Under Voltage
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion
Number of Cells: 3 ~ 4
Family Name: UCC3957-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): UCC3957M-1; UCC3957M-1TR; UCC3957MTR-1; BQ294582DRVR; BQ294582DRVT;
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - UCC3957MTR-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
UCC3957MTR-1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management UCC3957MTR-1
IC BATT PROT LI-ION 3-4CL 16SSOP

IC BATT PROT LI-ION 3-4CL 16SSOP

Supplier's Site
Battery Management - UCC3957MTR-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
UCC3957MTR-1
Battery Management UCC3957MTR-1
Battery Battery Protection IC Lithium Ion 16-SSOP

Battery Battery Protection IC Lithium Ion 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798749-UCC3957MTR-1 UCC3957MTR-1 UCC3957MTR-1
Product Name PMIC - PMIC - Battery Management - UCC3957MTR-1 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers
Voltage References - 1904442 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details