Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - UCC3957M-4G4 UCC3957M-4G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 938087-UCC3957M-4G4 Operating Temperature Range: -20°C ~ 70°C (TA) Features: Battery Battery Protection IC Lithium Ion 16-SSOP Package: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: UCC395 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938087-UCC3957M-4G4 Operating Temperature Range: -20°C ~ 70°C (TA) Features: Battery Battery Protection IC Lithium Ion 16-SSOP Package: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: UCC395 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - UCC3957M-4G4 - 938087-UCC3957M-4G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - UCC3957M-4G4
938087-UCC3957M-4G4
PMIC - PMIC - Battery Management - UCC3957M-4G4 938087-UCC3957M-4G4
Manufacturer: Texas Instruments Win Source Part Number: 938087-UCC3957M-4G4 Operating Temperature Range: -20°C ~ 70°C (TA) Features: Battery Battery Protection IC Lithium Ion 16-SSOP Package: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: UCC395 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 938087-UCC3957M-4G4
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Battery Battery Protection IC Lithium Ion 16-SSOP
Package: Tube
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: UCC395
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Battery Management - UCC3957M-4G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
UCC3957M-4G4
Battery Management UCC3957M-4G4
Battery Battery Protection IC Lithium Ion 16-SSOP

Battery Battery Protection IC Lithium Ion 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 938087-UCC3957M-4G4 UCC3957M-4G4
Product Name PMIC - PMIC - Battery Management - UCC3957M-4G4 Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921887 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details