Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - UCC3957M-4 UCC3957M-4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1116140-UCC3957M-4 Packaging: Tube/Rail Fault Protection: Over Current, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 3 to 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1116140-UCC3957M-4 Packaging: Tube/Rail Fault Protection: Over Current, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 3 to 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - UCC3957M-4 - 1116140-UCC3957M-4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - UCC3957M-4
1116140-UCC3957M-4
PMIC - PMIC - Battery Management - UCC3957M-4 1116140-UCC3957M-4
Manufacturer: Texas Instruments Win Source Part Number: 1116140-UCC3957M-4 Packaging: Tube/Rail Fault Protection: Over Current, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 3 to 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1116140-UCC3957M-4
Packaging: Tube/Rail
Fault Protection: Over Current, Over/Under Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 3 to 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-SSOP
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - UCC3957M-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
UCC3957M-4
Battery Management UCC3957M-4
Battery Battery Protection IC Lithium Ion 16-SSOP

Battery Battery Protection IC Lithium Ion 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - UCC3957M-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
UCC3957M-4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management UCC3957M-4
IC BATT PROT LI-ION 3-4CL 16SSOP

IC BATT PROT LI-ION 3-4CL 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1116140-UCC3957M-4 UCC3957M-4 UCC3957M-4
Product Name PMIC - PMIC - Battery Management - UCC3957M-4 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904439 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers