Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - UCC3957M-3 UCC3957M-3

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276558-UCC3957M-3 Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Function: Battery Protection Fault Protection: Over Current, Over/Under Voltage Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion Number of Cells: 3 ~ 4 Family Name: UCC3957-3 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): UCC3957M-3TR; UCC3957MTR-3; UCC3957MTR-3G4; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276558-UCC3957M-3 Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Function: Battery Protection Fault Protection: Over Current, Over/Under Voltage Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion Number of Cells: 3 ~ 4 Family Name: UCC3957-3 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): UCC3957M-3TR; UCC3957MTR-3; UCC3957MTR-3G4; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - UCC3957M-3 - 1276558-UCC3957M-3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - UCC3957M-3
1276558-UCC3957M-3
PMIC - PMIC - Battery Management - UCC3957M-3 1276558-UCC3957M-3
Manufacturer: Texas Instruments Win Source Part Number: 1276558-UCC3957M-3 Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Function: Battery Protection Fault Protection: Over Current, Over/Under Voltage Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion Number of Cells: 3 ~ 4 Family Name: UCC3957-3 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): UCC3957M-3TR; UCC3957MTR-3; UCC3957MTR-3G4; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276558-UCC3957M-3
Packaging: Tube
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Function: Battery Protection
Fault Protection: Over Current, Over/Under Voltage
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion
Number of Cells: 3 ~ 4
Family Name: UCC3957-3
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): UCC3957M-3TR; UCC3957MTR-3; UCC3957MTR-3G4;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - UCC3957M-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
UCC3957M-3
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management UCC3957M-3
IC BATT PROT LI-ION 3-4CL 16SSOP

IC BATT PROT LI-ION 3-4CL 16SSOP

Supplier's Site
Battery Management - UCC3957M-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
UCC3957M-3
Battery Management UCC3957M-3
Battery Battery Protection IC Lithium Ion 16-SSOP

Battery Battery Protection IC Lithium Ion 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276558-UCC3957M-3 UCC3957M-3 UCC3957M-3
Product Name PMIC - PMIC - Battery Management - UCC3957M-3 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details
Voltage References - 1904445 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details