Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - UCC3957M-2 UCC3957M-2

Description
Manufacturer: Texas Instruments Win Source Part Number: 137813-UCC3957M-2 Packaging: Tube/Rail Fault Protection: Over Current, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 3 to 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SSOP Purpose: Battery Protection Alternative Parts (Cross-Reference): UCC3957MTR-2; UCC3957M-2TR; UCC3957MTR-2G4; UCC3957M-2; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 137813-UCC3957M-2 Packaging: Tube/Rail Fault Protection: Over Current, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 3 to 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SSOP Purpose: Battery Protection Alternative Parts (Cross-Reference): UCC3957MTR-2; UCC3957M-2TR; UCC3957MTR-2G4; UCC3957M-2; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - UCC3957M-2 - 137813-UCC3957M-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - UCC3957M-2
137813-UCC3957M-2
PMIC - PMIC - Battery Management - UCC3957M-2 137813-UCC3957M-2
Manufacturer: Texas Instruments Win Source Part Number: 137813-UCC3957M-2 Packaging: Tube/Rail Fault Protection: Over Current, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 3 to 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SSOP Purpose: Battery Protection Alternative Parts (Cross-Reference): UCC3957MTR-2; UCC3957M-2TR; UCC3957MTR-2G4; UCC3957M-2; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137813-UCC3957M-2
Packaging: Tube/Rail
Fault Protection: Over Current, Over/Under Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 3 to 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-SSOP
Purpose: Battery Protection
Alternative Parts (Cross-Reference): UCC3957MTR-2; UCC3957M-2TR; UCC3957MTR-2G4; UCC3957M-2;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - UCC3957M-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
UCC3957M-2
Battery Management UCC3957M-2
Battery Battery Protection IC Lithium Ion 16-SSOP

Battery Battery Protection IC Lithium Ion 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - UCC3957M-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
UCC3957M-2
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management UCC3957M-2
IC BATT PROT LI-ION 3-4CL 16SSOP

IC BATT PROT LI-ION 3-4CL 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 137813-UCC3957M-2 UCC3957M-2 UCC3957M-2
Product Name PMIC - PMIC - Battery Management - UCC3957M-2 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385036 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details