Manufacturer: Texas Instruments
Win Source Part Number: 1276555-UCC3952PW-3
Packaging: Tube
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Family Name: UCC3952-3
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): AP9214L-AL-HSBR-7; AP9214LA-AC-HSBR-7; AP9214L-AJ-HSB-7;
Introduction Date: August 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 90
Battery Battery Protection IC Lithium Ion 16-TSSOP
IC BATT PROT LI-ION 1CEL 16TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1276555-UCC3952PW-3 | UCC3952PW-3 | UCC3952PW-3 |
| Product Name | PMIC - PMIC - Battery Management - UCC3952PW-3 | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |