Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - UCC3952PW-2 UCC3952PW-2

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276554-UCC3952PW-2 Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: UCC3952-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): ISL9209IRZ; ISL9209IRZ-T; LV51131T-TLM-E; Introduction Date: August 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276554-UCC3952PW-2 Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: UCC3952-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): ISL9209IRZ; ISL9209IRZ-T; LV51131T-TLM-E; Introduction Date: August 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - UCC3952PW-2 - 1276554-UCC3952PW-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - UCC3952PW-2
1276554-UCC3952PW-2
PMIC - PMIC - Battery Management - UCC3952PW-2 1276554-UCC3952PW-2
Manufacturer: Texas Instruments Win Source Part Number: 1276554-UCC3952PW-2 Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: UCC3952-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): ISL9209IRZ; ISL9209IRZ-T; LV51131T-TLM-E; Introduction Date: August 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 1276554-UCC3952PW-2
Packaging: Tube
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Family Name: UCC3952-2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): ISL9209IRZ; ISL9209IRZ-T; LV51131T-TLM-E;
Introduction Date: August 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Battery Management - UCC3952PW-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
UCC3952PW-2
Battery Management UCC3952PW-2
Battery Battery Protection IC Lithium Ion 16-TSSOP

Battery Battery Protection IC Lithium Ion 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - UCC3952PW-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
UCC3952PW-2
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management UCC3952PW-2
IC BATT PROT LI-ION 1CEL 16TSSOP

IC BATT PROT LI-ION 1CEL 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276554-UCC3952PW-2 UCC3952PW-2 UCC3952PW-2
Product Name PMIC - PMIC - Battery Management - UCC3952PW-2 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897891 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details