Manufacturer: Texas Instruments
Win Source Part Number: 901771-UCC3952PW-1
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Battery Battery Protection IC Lithium Ion 16-TSSOP
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: UCC395
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -UCC3952PW-1-NDR, -296-11556-5-ND, -296-11556-5, -UCC3952PW-1G4-NDR, 296-11556-5, 296-11556-5-NDR, -UCC3952PW-1G4
IC BATT PROT LI-ION 1CEL 16TSSOP
Battery Battery Protection IC Lithium Ion 16-TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 901771-UCC3952PW-1 | UCC3952PW-1 | UCC3952PW-1 |
| Product Name | PMIC - PMIC - Battery Management - UCC3952PW-1 | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |