Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - UCC3952DP-3 UCC3952DP-3

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276553-UCC3952DP-3 Packaging: Tube Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: UCC3952-3 Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276553-UCC3952DP-3 Packaging: Tube Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: UCC3952-3 Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - UCC3952DP-3 - 1276553-UCC3952DP-3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - UCC3952DP-3
1276553-UCC3952DP-3
PMIC - PMIC - Battery Management - UCC3952DP-3 1276553-UCC3952DP-3
Manufacturer: Texas Instruments Win Source Part Number: 1276553-UCC3952DP-3 Packaging: Tube Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: UCC3952-3 Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 1276553-UCC3952DP-3
Packaging: Tube
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: UCC3952-3
Manufacturer Pack Quantity: 40
MSL Level: 2 (1 Year)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - UCC3952DP-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
UCC3952DP-3
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management UCC3952DP-3
IC BATT PROT LI-ION 1CELL 16SOIC

IC BATT PROT LI-ION 1CELL 16SOIC

Supplier's Site
Battery Management - UCC3952DP-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
UCC3952DP-3
Battery Management UCC3952DP-3
Battery Battery Protection IC Lithium Ion 16-SOIC

Battery Battery Protection IC Lithium Ion 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276553-UCC3952DP-3 UCC3952DP-3 UCC3952DP-3
Product Name PMIC - PMIC - Battery Management - UCC3952DP-3 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1897877 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details